ITT Cannon Circular Connector Contacts 330-8672-000

Description
Pin Contact Size Crimp
Request a Quote
Description
Pin Contact Size Crimp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, Pin, part of the Sure-Seal Series, is designed for wire sizes ranging from 18 AWG to 14 AWG. It features crimp connections with tin-plated contacts made from copper alloy, ensuring good conductivity and corrosion resistance. The contact is suitable for semi-automatic or hand crimping, with a contact retention force of a minimum of 35 N. This connector is rated for a maximum operating temperature of -40°C to 105°C and has a contact resistance of 10 milliohms maximum. It offers an insulation resistance of at least 100 megohms and can withstand a dielectric voltage of 1200 VAC at sea level. The sealing capability is rated at IP67, making it suitable for harsh environments. The product is RoHS compliant, ensuring it meets environmental standards. This connector contact is ideal for applications requiring reliable electrical connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, Pin, part of the Sure-Seal Series, is designed for wire sizes ranging from 18 AWG to 14 AWG. It features crimp connections with tin-plated contacts made from copper alloy, ensuring good conductivity and corrosion resistance. The contact is suitable for semi-automatic or hand crimping, with a contact retention force of a minimum of 35 N. This connector is rated for a maximum operating temperature of -40°C to 105°C and has a contact resistance of 10 milliohms maximum. It offers an insulation resistance of at least 100 megohms and can withstand a dielectric voltage of 1200 VAC at sea level. The sealing capability is rated at IP67, making it suitable for harsh environments. The product is RoHS compliant, ensuring it meets environmental standards. This connector contact is ideal for applications requiring reliable electrical connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1003-330-8672-000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-330-8672-000-ND
Circular Connector Contacts 1003-330-8672-000-ND
Pin Contact Size Crimp

Pin Contact Size Crimp

Buy Now Datasheet
Circular Connector Contact, Pin, 18 Awg, 14 Awg, Crimp, Tin Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon - 95M2220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 18 Awg, 14 Awg, Crimp, Tin Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon
95M2220
Circular Connector Contact, Pin, 18 Awg, 14 Awg, Crimp, Tin Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon 95M2220
Circular Connector Contact, Pin, 18 AWG, 14 AWG, Crimp, Tin Plated Contacts, Sure-Seal Series RoHS Compliant: Yes

Circular Connector Contact, Pin, 18 AWG, 14 AWG, Crimp, Tin Plated Contacts, Sure-Seal Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contacts - 330-8672-000 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Contacts
330-8672-000
Circular Connector Contacts 330-8672-000
CON GSS PIN .75-1.5 INSSUP

CON GSS PIN .75-1.5 INSSUP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-330-8672-000-ND 95M2220 330-8672-000
Product Name Circular Connector Contacts Circular Connector Contact, Pin, 18 Awg, 14 Awg, Crimp, Tin Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data