ITT Cannon Circular Connector Contacts 330-8659-000

Description
ITT Cannon 330-8659-000 Crimp Contact
Request a Quote Datasheet
Description
ITT Cannon 330-8659-000 Crimp Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 287138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
287138
Circular Connector Contacts 287138
ITT Cannon 330-8659-000 Crimp Contact

ITT Cannon 330-8659-000 Crimp Contact

Supplier's Site
Circular Connector Contact, Vg95234, Pin, 22 Awg, 20 Awg, Crimp, Silver Plated Contacts Rohs Compliant Itt Cannon - 76T0853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Vg95234, Pin, 22 Awg, 20 Awg, Crimp, Silver Plated Contacts Rohs Compliant Itt Cannon
76T0853
Circular Connector Contact, Vg95234, Pin, 22 Awg, 20 Awg, Crimp, Silver Plated Contacts Rohs Compliant Itt Cannon 76T0853
Circular Connector Contact, VG95234, Pin, 22 AWG, 20 AWG, Crimp, Silver Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, VG95234, Pin, 22 AWG, 20 AWG, Crimp, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon - 52K2599 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon
52K2599
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon 52K2599
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors; Contact Size:16 RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 287138 76T0853 52K2599
Product Name Circular Connector Contacts Circular Connector Contact, Vg95234, Pin, 22 Awg, 20 Awg, Crimp, Silver Plated Contacts Rohs Compliant Itt Cannon Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details