ITT Cannon Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon 330-0345-016

Description
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:MIL-DTL-5015 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:MIL-DTL-5015 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon - 96B2810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon
96B2810
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon 96B2810
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:MIL-DTL-5015 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:MIL-DTL-5015 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96B2810
Product Name Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241414-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® HC - PLATINODE® HC - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
View Details
2 suppliers