ITT Cannon Circular Contact, Socket, 6Awg, Crimp; Product Range Itt Cannon 318646003

Description
CIRCULAR CONTACT, SOCKET, 6AWG, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 6AWG, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 6Awg, Crimp; Product Range Itt Cannon - 39P4020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 6Awg, Crimp; Product Range Itt Cannon
39P4020
Circular Contact, Socket, 6Awg, Crimp; Product Range Itt Cannon 39P4020
CIRCULAR CONTACT, SOCKET, 6AWG, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 6AWG, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P4020
Product Name Circular Contact, Socket, 6Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details