ITT Cannon Connector, Housing, D Sub, Plug, 25 Pos; No. Of Positions Itt Cannon 311P409-3P-B-12

Description
CONNECTOR, HOUSING, D SUB, PLUG, 25 POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Brass Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, PLUG, 25 POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Brass Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Plug, 25 Pos; No. Of Positions Itt Cannon - 74C5961 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, 25 Pos; No. Of Positions Itt Cannon
74C5961
Connector, Housing, D Sub, Plug, 25 Pos; No. Of Positions Itt Cannon 74C5961
CONNECTOR, HOUSING, D SUB, PLUG, 25 POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Brass Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, PLUG, 25 POS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Plug; Connector Body Material:Brass Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74C5961
Product Name Connector, Housing, D Sub, Plug, 25 Pos; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details