ITT Cannon Hd D Sub Shell, Plug, Size Dc, Brass; Connector Type Itt Cannon 311P407-4P-B-12

Description
HD D Sub SHELL, PLUG, SIZE DC, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:62; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
HD D Sub SHELL, PLUG, SIZE DC, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:62; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Plug, Size Dc, Brass; Connector Type Itt Cannon - 12T8858 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Plug, Size Dc, Brass; Connector Type Itt Cannon
12T8858
Hd D Sub Shell, Plug, Size Dc, Brass; Connector Type Itt Cannon 12T8858
HD D Sub SHELL, PLUG, SIZE DC, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:62; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DC RoHS Compliant: Yes

HD D Sub SHELL, PLUG, SIZE DC, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:62; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T8858
Product Name Hd D Sub Shell, Plug, Size Dc, Brass; Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Electronic Connector - 392-1289-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers