ITT Cannon Hd D Sub Shell, Rcpt, Size Db, Brass; Connector Type Itt Cannon 311P407-3S-B-12

Description
HD D Sub SHELL, RCPT, SIZE DB, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:44; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
HD D Sub SHELL, RCPT, SIZE DB, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:44; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Rcpt, Size Db, Brass; Connector Type Itt Cannon - 12T8857 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Rcpt, Size Db, Brass; Connector Type Itt Cannon
12T8857
Hd D Sub Shell, Rcpt, Size Db, Brass; Connector Type Itt Cannon 12T8857
HD D Sub SHELL, RCPT, SIZE DB, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:44; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DB RoHS Compliant: Yes

HD D Sub SHELL, RCPT, SIZE DB, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:44; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T8857
Product Name Hd D Sub Shell, Rcpt, Size Db, Brass; Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details