ITT Cannon Hd D Sub Shell, Plug, Size Da, Brass; Connector Type Itt Cannon 311P407-2P-B-12

Description
HD D Sub SHELL, PLUG, SIZE DA, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:26; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
HD D Sub SHELL, PLUG, SIZE DA, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:26; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Plug, Size Da, Brass; Connector Type Itt Cannon - 17T3964 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Plug, Size Da, Brass; Connector Type Itt Cannon
17T3964
Hd D Sub Shell, Plug, Size Da, Brass; Connector Type Itt Cannon 17T3964
HD D Sub SHELL, PLUG, SIZE DA, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:26; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DA RoHS Compliant: Yes

HD D Sub SHELL, PLUG, SIZE DA, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:26; Gender:Plug; For Use With:ITT Cannon 330-8944-001 & 030-8848-020 Pin Crimp Contacts; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17T3964
Product Name Hd D Sub Shell, Plug, Size Da, Brass; Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details