ITT Cannon Hd D Sub Shell, Rcpt, Size De, Brass; Connector Type Itt Cannon 311P407-1S-B-12

Description
HD D Sub SHELL, RCPT, SIZE DE, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:15; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
HD D Sub SHELL, RCPT, SIZE DE, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:15; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Rcpt, Size De, Brass; Connector Type Itt Cannon - 12T8854 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Rcpt, Size De, Brass; Connector Type Itt Cannon
12T8854
Hd D Sub Shell, Rcpt, Size De, Brass; Connector Type Itt Cannon 12T8854
HD D Sub SHELL, RCPT, SIZE DE, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:15; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DE RoHS Compliant: Yes

HD D Sub SHELL, RCPT, SIZE DE, BRASS; Connector Type:High Density D Sub; Series:D*MA; No. of Positions:15; Gender:Receptacle; For Use With:ITT Cannon 031-8902-001 & 031-8787-020 Socket Crimp Contacts; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T8854
Product Name Hd D Sub Shell, Rcpt, Size De, Brass; Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers