ITT Cannon D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Itt Cannon 311007001

Description
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Itt Cannon - 39P3912 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Itt Cannon
39P3912
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Itt Cannon 39P3912
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P3912
Product Name D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details