ITT Cannon D Sub Connector, Plug, 25Pos; Product Range Itt Cannon 311-P-10-3P-B-12

Description
D Sub CONNECTOR, PLUG, 25POS; Product Range:ITT CANNON - D*M Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Brass; Gender:Plug; Contact Termination Type:Solder RoHS Compliant: Yes
Description
D Sub CONNECTOR, PLUG, 25POS; Product Range:ITT CANNON - D*M Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Brass; Gender:Plug; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 25Pos; Product Range Itt Cannon - 80R2528 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; Product Range Itt Cannon
80R2528
D Sub Connector, Plug, 25Pos; Product Range Itt Cannon 80R2528
D Sub CONNECTOR, PLUG, 25POS; Product Range:ITT CANNON - D*M Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Brass; Gender:Plug; Contact Termination Type:Solder RoHS Compliant: Yes

D Sub CONNECTOR, PLUG, 25POS; Product Range:ITT CANNON - D*M Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Brass; Gender:Plug; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80R2528
Product Name D Sub Connector, Plug, 25Pos; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Anderson Power Products
View Details