ITT Cannon Circular Contact, Pin, 16Mm2, Crimp; Product Range Itt Cannon 308614030

Description
CIRCULAR CONTACT, PIN, 16MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 16MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16Mm2, Crimp; Product Range Itt Cannon - 39P3842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Mm2, Crimp; Product Range Itt Cannon
39P3842
Circular Contact, Pin, 16Mm2, Crimp; Product Range Itt Cannon 39P3842
CIRCULAR CONTACT, PIN, 16MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P3842
Product Name Circular Contact, Pin, 16Mm2, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details