ITT Cannon Circular Contact, Pin, 2Awg, Crimp; Product Range Itt Cannon 308614020

Description
CIRCULAR CONTACT, PIN, 2AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; For Use With:ITT Cannon APD Series High Power 1-way Circular ConnectorsRoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 2AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; For Use With:ITT Cannon APD Series High Power 1-way Circular ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 2Awg, Crimp; Product Range Itt Cannon - 39P3841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 2Awg, Crimp; Product Range Itt Cannon
39P3841
Circular Contact, Pin, 2Awg, Crimp; Product Range Itt Cannon 39P3841
CIRCULAR CONTACT, PIN, 2AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; For Use With:ITT Cannon APD Series High Power 1-way Circular ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 2AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; For Use With:ITT Cannon APD Series High Power 1-way Circular ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39P3841
Product Name Circular Contact, Pin, 2Awg, Crimp; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details