ITT Cannon Circular Contact, Pin, 18-16Awg, Crimp; Product Range Itt Cannon 308587006

Description
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Itt Cannon - 39P3819 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Itt Cannon
39P3819
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Itt Cannon 39P3819
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P3819
Product Name Circular Contact, Pin, 18-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details