ITT Cannon D-Sub Connector Assemblies 2DE19P

Description
CONN D-SUB PLG 19P PNL MNT CRIMP
Request a Quote Datasheet
Description
CONN D-SUB PLG 19P PNL MNT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-2DE19P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2DE19P-ND
D-Sub Connector Assemblies 1003-2DE19P-ND
CONN D-SUB PLG 19P PNL MNT CRIMP

CONN D-SUB PLG 19P PNL MNT CRIMP

Buy Now Datasheet
D Sub Connector, Standard, 19 Position, Plug; No. Of Contacts Itt Cannon - 50B1505 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 19 Position, Plug; No. Of Contacts Itt Cannon
50B1505
D Sub Connector, Standard, 19 Position, Plug; No. Of Contacts Itt Cannon 50B1505
D SUB CONNECTOR, STANDARD, 19 POSITION, PLUG; No. of Contacts:19Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:2D Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 19 POSITION, PLUG; No. of Contacts:19Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:2D Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2DE19P-ND 50B1505
Product Name D-Sub Connector Assemblies D Sub Connector, Standard, 19 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details