ITT Cannon D-Sub Connector Assemblies 2DC79P

Description
CONN D-SUB PLG 79P PNL MNT CRIMP
Request a Quote Datasheet
Description
CONN D-SUB PLG 79P PNL MNT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-2DC79P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2DC79P-ND
D-Sub Connector Assemblies 1003-2DC79P-ND
CONN D-SUB PLG 79P PNL MNT CRIMP

CONN D-SUB PLG 79P PNL MNT CRIMP

Buy Now Datasheet
D Sub Connector, Standard, 79 Position, Plug; No. Of Contacts Itt Cannon - 97B1886 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 79 Position, Plug; No. Of Contacts Itt Cannon
97B1886
D Sub Connector, Standard, 79 Position, Plug; No. Of Contacts Itt Cannon 97B1886
D SUB CONNECTOR, STANDARD, 79 POSITION, PLUG; No. of Contacts:79Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:2D Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 79 POSITION, PLUG; No. of Contacts:79Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:2D Series; Connector Body Material:Metal Body; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2DC79P-ND 97B1886
Product Name D-Sub Connector Assemblies D Sub Connector, Standard, 79 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM2S D-sub Connector Assembly Hoods - XM2S-0912 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details