ITT Cannon D-Sub Connector Assemblies 2DB52P

Description
CONN D-SUB PLG 52P PNL MNT CRIMP
Request a Quote Datasheet
Description
CONN D-SUB PLG 52P PNL MNT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-2DB52P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2DB52P-ND
D-Sub Connector Assemblies 1003-2DB52P-ND
CONN D-SUB PLG 52P PNL MNT CRIMP

CONN D-SUB PLG 52P PNL MNT CRIMP

Buy Now Datasheet
Dd-D Sub Conn, Plug, Db, 52Pos, Crimp; D Sub Connector Type Itt Cannon - 82H8032 - Newark, An Avnet Company
Chicago, IL, United States
Dd-D Sub Conn, Plug, Db, 52Pos, Crimp; D Sub Connector Type Itt Cannon
82H8032
Dd-D Sub Conn, Plug, Db, 52Pos, Crimp; D Sub Connector Type Itt Cannon 82H8032
DD-D SUB CONN, PLUG, DB, 52POS, CRIMP; D Sub Connector Type:Double Density; Gender:Plug; Product Range:2D Series; No. of Contacts:52Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Panel Mount RoHS Compliant: No

DD-D SUB CONN, PLUG, DB, 52POS, CRIMP; D Sub Connector Type:Double Density; Gender:Plug; Product Range:2D Series; No. of Contacts:52Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2DB52P-ND 82H8032
Product Name D-Sub Connector Assemblies Dd-D Sub Conn, Plug, Db, 52Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data