ITT Cannon D-Sub Connector Assemblies 2DA31P

Description
CONN D-SUB RCPT 31P PNL MT CRIMP
Request a Quote Datasheet
Description
CONN D-SUB RCPT 31P PNL MT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-2DA31P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-2DA31P-ND
D-Sub Connector Assemblies 1003-2DA31P-ND
CONN D-SUB RCPT 31P PNL MT CRIMP

CONN D-SUB RCPT 31P PNL MT CRIMP

Buy Now Datasheet
Housing, Double Density D Sub, Da, Steel; No. Of Contacts Itt Cannon - 22C8953 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Double Density D Sub, Da, Steel; No. Of Contacts Itt Cannon
22C8953
Housing, Double Density D Sub, Da, Steel; No. Of Contacts Itt Cannon 22C8953
HOUSING, DOUBLE DENSITY D SUB, DA, STEEL; No. of Contacts:31Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:2D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

HOUSING, DOUBLE DENSITY D SUB, DA, STEEL; No. of Contacts:31Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:2D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2DA31P-ND 22C8953
Product Name D-Sub Connector Assemblies Housing, Double Density D Sub, Da, Steel; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data