Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ITT CANNON
27963-22T112 -- IR CON 16 SKT CRP H GOLD 2.5MM VEAM
ITT Cannon
Ir Con 16 Skt Crp H Gold 2.5Mm Veam
27963-22T112
Description
IR CON 16 SKT CRP H GOLD 2.5MM
Newark, An Avnet Company
Done
Description
IR CON 16 SKT CRP H GOLD 2.5MM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ir Con 16 Skt Crp H Gold 2.5Mm Veam
61X8886
Ir Con 16 Skt Crp H Gold 2.5Mm Veam
61X8886
IR CON 16 SKT CRP H GOLD 2.5MM
IR CON 16 SKT CRP H GOLD 2.5MM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
61X8886
Product Name
Ir Con 16 Skt Crp H Gold 2.5Mm Veam
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Male BNC to Female BNC Adapter, 3 dB Attenuation
AT-3
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
15-Pin Hermetic D-sub Connector
54670
Specs
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
TNC (F) BH St. Connector For RG58 Cable
ET-TFS-BH-2
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Msm22 Nx 00 06A Ri 0Bl Schurter
1241.6634.1184000
View Details