ITT Cannon Backshell, Aluminium; Accessory Type Itt Cannon 249-4518-000

Description
BACKSHELL, ALUMINIUM; Accessory Type:Backshell; For Use With:DL3, DLM3 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, ALUMINIUM; Accessory Type:Backshell; For Use With:DL3, DLM3 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Aluminium; Accessory Type Itt Cannon - 02M0039 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Aluminium; Accessory Type Itt Cannon
02M0039
Backshell, Aluminium; Accessory Type Itt Cannon 02M0039
BACKSHELL, ALUMINIUM; Accessory Type:Backshell; For Use With:DL3, DLM3 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes

BACKSHELL, ALUMINIUM; Accessory Type:Backshell; For Use With:DL3, DLM3 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02M0039
Product Name Backshell, Aluminium; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details