ITT Cannon Backshell, Aluminium, Dl2, Dlm2 Connector; Accessory Type Itt Cannon 249-4517-000

Description
BACKSHELL, ALUMINIUM, DL2, DLM2 CONNECTOR; Accessory Type:Backshell; For Use With:DL2, DLM2 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL SeriesRoHS Compliant: Yes
Datasheet
Description
BACKSHELL, ALUMINIUM, DL2, DLM2 CONNECTOR; Accessory Type:Backshell; For Use With:DL2, DLM2 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Aluminium, Dl2, Dlm2 Connector; Accessory Type Itt Cannon - 31K5815 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Aluminium, Dl2, Dlm2 Connector; Accessory Type Itt Cannon
31K5815
Backshell, Aluminium, Dl2, Dlm2 Connector; Accessory Type Itt Cannon 31K5815
BACKSHELL, ALUMINIUM, DL2, DLM2 CONNECTOR; Accessory Type:Backshell; For Use With:DL2, DLM2 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL SeriesRoHS Compliant: Yes

BACKSHELL, ALUMINIUM, DL2, DLM2 CONNECTOR; Accessory Type:Backshell; For Use With:DL2, DLM2 ZIF Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31K5815
Product Name Backshell, Aluminium, Dl2, Dlm2 Connector; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details