ITT Cannon Backshell, Aluminium; Accessory Type Itt Cannon 249-4501-000

Description
BACKSHELL, ALUMINIUM; Accessory Type:Metal Backshell; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, ALUMINIUM; Accessory Type:Metal Backshell; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Aluminium; Accessory Type Itt Cannon - 50B9214 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Aluminium; Accessory Type Itt Cannon
50B9214
Backshell, Aluminium; Accessory Type Itt Cannon 50B9214
BACKSHELL, ALUMINIUM; Accessory Type:Metal Backshell; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes

BACKSHELL, ALUMINIUM; Accessory Type:Metal Backshell; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Aluminum Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50B9214
Product Name Backshell, Aluminium; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details