ITT Cannon Contact, Quadrax, Socket, Size 8, Crimp; Product Range Itt Cannon 244-0011-000

Description
CONTACT, QUADRAX, SOCKET, SIZE 8, CRIMP; Product Range:ARINC 600 BKA Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, QUADRAX, SOCKET, SIZE 8, CRIMP; Product Range:ARINC 600 BKA Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Quadrax, Socket, Size 8, Crimp; Product Range Itt Cannon - 52K2591 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Quadrax, Socket, Size 8, Crimp; Product Range Itt Cannon
52K2591
Contact, Quadrax, Socket, Size 8, Crimp; Product Range Itt Cannon 52K2591
CONTACT, QUADRAX, SOCKET, SIZE 8, CRIMP; Product Range:ARINC 600 BKA Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, QUADRAX, SOCKET, SIZE 8, CRIMP; Product Range:ARINC 600 BKA Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52K2591
Product Name Contact, Quadrax, Socket, Size 8, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-1244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details