ITT CANNON
237-0957-000 -- PV 76 16 L & W -R/RING ITT CANNON
ITT Cannon
Pv 76 16 L & W -R/ring Itt Cannon
237-0957-000
Description
PV 76 16 L & W -R/RING
Description
PV 76 16 L & W -R/RING
Suppliers
Pv 76 16 L & W -R/ring Itt Cannon
03K4338
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03K4338 |
|
Product Name
|
Pv 76 16 L & W -R/ring Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details