ITT Cannon Connectors 192993-0106

Description
TNM0U16-0400P1L 192993-0106
Request a Quote Datasheet
Description
TNM0U16-0400P1L 192993-0106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 192993-0106 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
192993-0106
Connectors 192993-0106
TNM0U16-0400P1L 192993-0106

TNM0U16-0400P1L 192993-0106

Buy Now
 - ITT Cannon 192993-0106 - PEI-Genesis
Philadelphia, PA, United States
TRI TNM RECP M FLG 0-4 PWR

TRI TNM RECP M FLG 0-4 PWR

Buy Now
Circular Connector, Rcpt, 4Pos, Flange; Product Range Itt Cannon - 30H5074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Flange; Product Range Itt Cannon
30H5074
Circular Connector, Rcpt, 4Pos, Flange; Product Range Itt Cannon 30H5074
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192993-0106 ITT Cannon 192993-0106 30H5074
Product Name Connectors Circular Connector, Rcpt, 4Pos, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details