ITT Cannon Connectors Circular, Harsh Environment 192993-0053

Description
TRI TNM PLUG F SEAL 0-12
Request a Quote
Description
TRI TNM PLUG F SEAL 0-12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192993-0053 - PEI-Genesis
Philadelphia, PA, United States
TRI TNM PLUG F SEAL 0-12

TRI TNM PLUG F SEAL 0-12

Buy Now
Connectors Circular, Harsh Environment - 192993-0053 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192993-0053
Connectors Circular, Harsh Environment 192993-0053
TRIDENT NEPTUNE PLUG 12 SKT TNM6S14-0012S1L

TRIDENT NEPTUNE PLUG 12 SKT TNM6S14-0012S1L

Buy Now
Circular Connector, Plug, 12Pos, Cable; Product Range Itt Cannon - 52AH3341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Itt Cannon
52AH3341
Circular Connector, Plug, 12Pos, Cable; Product Range Itt Cannon 52AH3341
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:Trident TNM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp / Solder Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:Trident TNM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp / Solder Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Circular Connector, Trident Neptune Metal Series, Plug, 12, Socket, Cable Mount Itt Cannon - 20H0191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Trident Neptune Metal Series, Plug, 12, Socket, Cable Mount Itt Cannon
20H0191
Circular Connector, Trident Neptune Metal Series, Plug, 12, Socket, Cable Mount Itt Cannon 20H0191
Circular Connector, Trident Neptune Metal Series, Plug, 12, Socket, Cable Mount

Circular Connector, Trident Neptune Metal Series, Plug, 12, Socket, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192993-0053 192993-0053 52AH3341
Product Name Connectors Circular, Harsh Environment Circular Connector, Plug, 12Pos, Cable; Product Range Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details