ITT Cannon Connectors Circular, Industrial - Plastic 192993-0033

Description
TRIDENT SI TNM RECPT SZ 14
Request a Quote Datasheet
Description
TRIDENT SI TNM RECPT SZ 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 192993-0033 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
192993-0033
Connectors Circular, Industrial - Plastic 192993-0033
TRIDENT SI TNM RECPT SZ 14

TRIDENT SI TNM RECPT SZ 14

Buy Now
 - ITT Cannon 192993-0033 - PEI-Genesis
Philadelphia, PA, United States
TRI TNM RECP F FLG SEAL 0-12

TRI TNM RECP F FLG SEAL 0-12

Buy Now
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon - 03H7470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon
03H7470
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon 03H7470
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192993-0033 ITT Cannon 192993-0033 03H7470
Product Name Connectors Circular, Industrial - Plastic Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers