ITT Cannon Connectors Audio & Video, Unreviewed 192993-0014

Description
TRI TNM PLUG M SEAL 0-19
Request a Quote Datasheet
Description
TRI TNM PLUG M SEAL 0-19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192993-0014 - PEI-Genesis
Philadelphia, PA, United States
TRI TNM PLUG M SEAL 0-19

TRI TNM PLUG M SEAL 0-19

Buy Now
Connectors Audio & Video, Unreviewed - 192993-0014 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192993-0014
Connectors Audio & Video, Unreviewed 192993-0014
TNM6S16-0019P1L

TNM6S16-0019P1L

Buy Now
Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon - 90B7939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon
90B7939
Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon 90B7939
CIRCULAR CONNECTOR PLUG SIZE 16, 19 POSITION, CABLE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16, 19 POSITION, CABLE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192993-0014 192993-0014 90B7939
Product Name Connectors Audio & Video, Unreviewed Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details