ITT Cannon Connectors Audio & Video, Unreviewed 192993-0013

Description
TNM6S14-0012P1L
Request a Quote Datasheet
Description
TNM6S14-0012P1L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - 192993-0013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192993-0013
Connectors Audio & Video, Unreviewed 192993-0013
TNM6S14-0012P1L

TNM6S14-0012P1L

Buy Now
 - ITT Cannon 192993-0013 - PEI-Genesis
Philadelphia, PA, United States
TRI TNM PLUG M SEAL 0-12

TRI TNM PLUG M SEAL 0-12

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 66T9583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
66T9583
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 66T9583
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192993-0013 ITT Cannon 192993-0013 66T9583
Product Name Connectors Audio & Video, Unreviewed Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details