ITT Cannon Connectors Audio & Video, Unreviewed 192993-0011

Description
TNM6S10-0004P1L
Request a Quote Datasheet
Description
TNM6S10-0004P1L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - 192993-0011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192993-0011
Connectors Audio & Video, Unreviewed 192993-0011
TNM6S10-0004P1L

TNM6S10-0004P1L

Buy Now
Circular Connector Housings - 192993-0011-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192993-0011-ND
Circular Connector Housings 192993-0011-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon - 04C5306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon
04C5306
Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon 04C5306
CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; Product Range:Trident Neptune Metal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192993-0011 192993-0011-ND 04C5306
Product Name Connectors Audio & Video, Unreviewed Circular Connector Housings Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details