ITT Cannon Rectangular Connectors - 192991-0533 192991-0533

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 197340-192991-0533 Packaging: Bulk Number of Positions: 4 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 250V Current Rating: 10A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 16μin (0.40μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 197340-192991-0533 Packaging: Bulk Number of Positions: 4 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 250V Current Rating: 10A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 16μin (0.40μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 192991-0533 - 197340-192991-0533 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 192991-0533
197340-192991-0533
Rectangular Connectors - 192991-0533 197340-192991-0533
Manufacturer: ITT Cannon, LLC Win Source Part Number: 197340-192991-0533 Packaging: Bulk Number of Positions: 4 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 250V Current Rating: 10A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 16μin (0.40μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 197340-192991-0533
Packaging: Bulk
Number of Positions: 4
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Voltage Rating: 250V
Current Rating: 10A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 16μin (0.40μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.386" (9.80mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 197340-192991-0533
Product Name Rectangular Connectors - 192991-0533
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details