ITT Cannon Plug & Socket Connector, Receptacle, 10 Position, 5.08Mm; Connector Systems Itt Cannon 192991-0324

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 10 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:TST Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 10 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:TST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 10 Position, 5.08Mm; Connector Systems Itt Cannon - 52F6097 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 10 Position, 5.08Mm; Connector Systems Itt Cannon
52F6097
Plug & Socket Connector, Receptacle, 10 Position, 5.08Mm; Connector Systems Itt Cannon 52F6097
PLUG & SOCKET CONNECTOR, RECEPTACLE, 10 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:TST Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 10 POSITION, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:TST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F6097
Product Name Plug & Socket Connector, Receptacle, 10 Position, 5.08Mm; Connector Systems Itt Cannon
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details