ITT Cannon Connectors I/O - Rectangular, Signal & Power 192991-0294

Description
TRIDENT SNAP RECP 6 PIN PCB
Request a Quote Datasheet
Description
TRIDENT SNAP RECP 6 PIN PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Rectangular, Signal & Power - 192991-0294 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
192991-0294
Connectors I/O - Rectangular, Signal & Power 192991-0294
TRIDENT SNAP RECP 6 PIN PCB

TRIDENT SNAP RECP 6 PIN PCB

Buy Now
Rectangular Power Connector, Pin, 6 Position, Pcb; No. Of Contacts Itt Cannon - 64M6417 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Pin, 6 Position, Pcb; No. Of Contacts Itt Cannon
64M6417
Rectangular Power Connector, Pin, 6 Position, Pcb; No. Of Contacts Itt Cannon 64M6417
RECTANGULAR POWER CONNECTOR, PIN, 6 POSITION, PCB; No. of Contacts:6Contacts; Product Range:Trident Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PIN, 6 POSITION, PCB; No. of Contacts:6Contacts; Product Range:Trident Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 192991-0294 64M6417
Product Name Connectors I/O - Rectangular, Signal & Power Rectangular Power Connector, Pin, 6 Position, Pcb; No. Of Contacts Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details