ITT Cannon Connectors Crimp Contacts, Commercial, Machined 192991-0096

Description
TRIDENT CON 22AWG PIN
Request a Quote Datasheet
Description
TRIDENT CON 22AWG PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 192991-0096 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
192991-0096
Connectors Crimp Contacts, Commercial, Machined 192991-0096
TRIDENT CON 22AWG PIN

TRIDENT CON 22AWG PIN

Buy Now
Contact, Pin, 22Awg, Crimp; Product Range Itt Cannon - 39P1688 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Itt Cannon
39P1688
Contact, Pin, 22Awg, Crimp; Product Range Itt Cannon 39P1688
CONTACT, PIN, 22AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
T3P22Mc1Ly 3 Pt Contact - Gold Plated Rohs Compliant Itt Cannon - 61AC3454 - Newark, An Avnet Company
Chicago, IL, United States
T3P22Mc1Ly 3 Pt Contact - Gold Plated Rohs Compliant Itt Cannon
61AC3454
T3P22Mc1Ly 3 Pt Contact - Gold Plated Rohs Compliant Itt Cannon 61AC3454
T3P22MC1LY 3 PT CONTACT - GOLD PLATED ROHS COMPLIANT: YES

T3P22MC1LY 3 PT CONTACT - GOLD PLATED ROHS COMPLIANT: YES

Supplier's Site
Tri Con Pin 22 Gld Mach Itt Cannon - 03K4121 - Newark, An Avnet Company
Chicago, IL, United States
Tri Con Pin 22 Gld Mach Itt Cannon
03K4121
Tri Con Pin 22 Gld Mach Itt Cannon 03K4121
TRI CON PIN 22 GLD MACH

TRI CON PIN 22 GLD MACH

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192991-0096 39P1688 61AC3454
Product Name Connectors Crimp Contacts, Commercial, Machined Contact, Pin, 22Awg, Crimp; Product Range Itt Cannon T3P22Mc1Ly 3 Pt Contact - Gold Plated Rohs Compliant Itt Cannon
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers