ITT Cannon Connectors Crimp Contacts, Commercial, Machined 192991-0092

Description
Trident CON 24 AWG PIN T3P24MC1LY
Request a Quote Datasheet
Description
Trident CON 24 AWG PIN T3P24MC1LY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 192991-0092 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
192991-0092
Connectors Crimp Contacts, Commercial, Machined 192991-0092
Trident CON 24 AWG PIN T3P24MC1LY

Trident CON 24 AWG PIN T3P24MC1LY

Buy Now
Contact, Pin, 24Awg, Crimp; Product Range Itt Cannon - 39P1692 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Itt Cannon
39P1692
Contact, Pin, 24Awg, Crimp; Product Range Itt Cannon 39P1692
CONTACT, PIN, 24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 192991-0092 39P1692
Product Name Connectors Crimp Contacts, Commercial, Machined Contact, Pin, 24Awg, Crimp; Product Range Itt Cannon
Termination Crimp
Unlock Full Specs
to access all available technical data