ITT Cannon Multi Purpose 192991-0089

Description
Pin Contact Gold Crimp 20 AWG Machined
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 20 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 192991-0089-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
192991-0089-ND
Multi Purpose 192991-0089-ND
Pin Contact Gold Crimp 20 AWG Machined

Pin Contact Gold Crimp 20 AWG Machined

Buy Now Datasheet
Connectors Audio & Video, Unreviewed - 192991-0089 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192991-0089
Connectors Audio & Video, Unreviewed 192991-0089
T3P20MC1LX

T3P20MC1LX

Buy Now
Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon - 82H7967 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon
82H7967
Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon 82H7967
CONTACT, PIN, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192991-0089-ND 192991-0089 82H7967
Product Name Multi Purpose Connectors Audio & Video, Unreviewed Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon
Contact Size (AWG) 20 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data