ITT Cannon Circular Connector Contact, T3P, Machined, Pin, 20 Awg, Crimp, Gold Plated Contacts, Trident Series Rohs Compliant Itt Cannon 192991-0088

Description
Circular Connector Contact, T3P, Machined, Pin, 20 AWG, Crimp, Gold Plated Contacts, Trident Series RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, T3P, Machined, Pin, 20 AWG, Crimp, Gold Plated Contacts, Trident Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, T3P, Machined, Pin, 20 Awg, Crimp, Gold Plated Contacts, Trident Series Rohs Compliant Itt Cannon - 94X3348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T3P, Machined, Pin, 20 Awg, Crimp, Gold Plated Contacts, Trident Series Rohs Compliant Itt Cannon
94X3348
Circular Connector Contact, T3P, Machined, Pin, 20 Awg, Crimp, Gold Plated Contacts, Trident Series Rohs Compliant Itt Cannon 94X3348
Circular Connector Contact, T3P, Machined, Pin, 20 AWG, Crimp, Gold Plated Contacts, Trident Series RoHS Compliant: Yes

Circular Connector Contact, T3P, Machined, Pin, 20 AWG, Crimp, Gold Plated Contacts, Trident Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94X3348
Product Name Circular Connector Contact, T3P, Machined, Pin, 20 Awg, Crimp, Gold Plated Contacts, Trident Series Rohs Compliant Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® MMO Anodes - PLATINODE® MMO Anodes - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Metal deposition out of sensitive electrolytes, Water treatment,
View Details
2 suppliers