T3P22FC1LX
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 192991-0056 | 86K9225 |
| Product Name | Connectors Audio & Video, Unreviewed | Contact, Socket, 22Awg, Crimp; Product Range Itt Cannon |
| Termination | Crimp |