ITT Cannon Connectors Crimp Contacts, Commercial, Machined 192991-0044

Description
TRIDENT CRIMP CON SKT 22AWG AU T3P22FC1LY
Request a Quote Datasheet
Description
TRIDENT CRIMP CON SKT 22AWG AU T3P22FC1LY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 192991-0044 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
192991-0044
Connectors Crimp Contacts, Commercial, Machined 192991-0044
TRIDENT CRIMP CON SKT 22AWG AU T3P22FC1LY

TRIDENT CRIMP CON SKT 22AWG AU T3P22FC1LY

Buy Now
Circular Connector Contacts - 192991-0044PG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
192991-0044PG-ND
Circular Connector Contacts 192991-0044PG-ND
Socket Contact 22 AWG Size Crimp Gold

Socket Contact 22 AWG Size Crimp Gold

Buy Now Datasheet
Tri Con Skt 22 Gld Mach Itt Cannon - 03K4113 - Newark, An Avnet Company
Chicago, IL, United States
Tri Con Skt 22 Gld Mach Itt Cannon
03K4113
Tri Con Skt 22 Gld Mach Itt Cannon 03K4113
TRI CON SKT 22 GLD MACH

TRI CON SKT 22 GLD MACH

Supplier's Site
Contact, Socket, 22Awg, Crimp; Product Range Itt Cannon - 39P1685 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Itt Cannon
39P1685
Contact, Socket, 22Awg, Crimp; Product Range Itt Cannon 39P1685
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192991-0044 192991-0044PG-ND 03K4113 39P1685
Product Name Connectors Crimp Contacts, Commercial, Machined Circular Connector Contacts Tri Con Skt 22 Gld Mach Itt Cannon Contact, Socket, 22Awg, Crimp; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details