ITT Cannon Multi Purpose 192991-0043

Description
Socket Contact Gold Crimp 24 AWG Machined
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 24 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 192991-0043-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
192991-0043-ND
Multi Purpose 192991-0043-ND
Socket Contact Gold Crimp 24 AWG Machined

Socket Contact Gold Crimp 24 AWG Machined

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 192991-0043 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
192991-0043
Connectors Crimp Contacts, Commercial, Machined 192991-0043
Trident CON 24 AWG SKT T3P24FC1LY

Trident CON 24 AWG SKT T3P24FC1LY

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Itt Cannon - 82H7969 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Itt Cannon
82H7969
Contact, Socket, 24Awg, Crimp; Product Range Itt Cannon 82H7969
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Tri Con Skt 24 Gld Mach Itt Cannon - 03K4112 - Newark, An Avnet Company
Chicago, IL, United States
Tri Con Skt 24 Gld Mach Itt Cannon
03K4112
Tri Con Skt 24 Gld Mach Itt Cannon 03K4112
TRI CON SKT 24 GLD MACH

TRI CON SKT 24 GLD MACH

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192991-0043-ND 192991-0043 82H7969 03K4112
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Machined Contact, Socket, 24Awg, Crimp; Product Range Itt Cannon Tri Con Skt 24 Gld Mach Itt Cannon
Contact Size (AWG) 24 AWG ? to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details