ITT Cannon Contacts - Multi Purpose 192990-2650

Description
CONN PIN 24-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1003-192990-2650CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1003-192990-2650CT-ND
Contacts - Multi Purpose 1003-192990-2650CT-ND
CONN PIN 24-26AWG GOLD CRIMP

CONN PIN 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 1003-192990-2650TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1003-192990-2650TR-ND
Contacts - Multi Purpose 1003-192990-2650TR-ND
CONN PIN 24-26AWG GOLD CRIMP

CONN PIN 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon - 83H9451 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
83H9451
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 83H9451
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident & CTC Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident & CTC Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1003-192990-2650CT-ND 83H9451
Product Name Contacts - Multi Purpose Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1719188-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details