ITT Cannon Circular Connector Contact, T2P, Stamped, Socket, 18 Awg, 16 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon 192990-2530

Description
Circular Connector Contact, T2P, Stamped, Socket, 18 AWG, 16 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes
Description
Circular Connector Contact, T2P, Stamped, Socket, 18 AWG, 16 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, T2P, Stamped, Socket, is designed for use with 16-18 AWG wire sizes. It features a female socket configuration and is constructed from brass, capable of handling a current rating of 13 A. The contacts are crimp-style and come with a tin plating, ensuring good conductivity and corrosion resistance. This product is packaged in a reel of 3000, making it suitable for large-scale applications. Additionally, it is RoHS compliant, aligning with environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, T2P, Stamped, Socket, is designed for use with 16-18 AWG wire sizes. It features a female socket configuration and is constructed from brass, capable of handling a current rating of 13 A. The contacts are crimp-style and come with a tin plating, ensuring good conductivity and corrosion resistance. This product is packaged in a reel of 3000, making it suitable for large-scale applications. Additionally, it is RoHS compliant, aligning with environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, T2P, Stamped, Socket, 18 Awg, 16 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon - 94X3344 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Socket, 18 Awg, 16 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon
94X3344
Circular Connector Contact, T2P, Stamped, Socket, 18 Awg, 16 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon 94X3344
Circular Connector Contact, T2P, Stamped, Socket, 18 AWG, 16 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Socket, 18 AWG, 16 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94X3344
Product Name Circular Connector Contact, T2P, Stamped, Socket, 18 Awg, 16 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details