ITT Cannon Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon 192990-1810

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 23 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 23 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon - 93F9025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon
93F9025
Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon 93F9025
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 23 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 23 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F9025
Product Name Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details