ITT Cannon Connectors Circular, Harsh Environment 192990-1780

Description
TRIDENT, RECPT, 12 CONTACT
Request a Quote Datasheet
Description
TRIDENT, RECPT, 12 CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 192990-1780 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192990-1780
Connectors Circular, Harsh Environment 192990-1780
TRIDENT, RECPT, 12 CONTACT

TRIDENT, RECPT, 12 CONTACT

Buy Now
 - ITT Cannon 192990-1780 - PEI-Genesis
Philadelphia, PA, United States
TRI R RECP M FLG SEAL 0-12

TRI R RECP M FLG SEAL 0-12

Buy Now
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon - 47M0132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon
47M0132
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon 47M0132
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Trident Ringlock Series, Receptacle, 12, Pin, Panel Mount, 14-12 Rohs Compliant Itt Cannon - 03K4087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Trident Ringlock Series, Receptacle, 12, Pin, Panel Mount, 14-12 Rohs Compliant Itt Cannon
03K4087
Circular Connector, Trident Ringlock Series, Receptacle, 12, Pin, Panel Mount, 14-12 Rohs Compliant Itt Cannon 03K4087
Circular Connector, Trident Ringlock Series, Receptacle, 12, Pin, Panel Mount, 14-12 RoHS Compliant: Yes

Circular Connector, Trident Ringlock Series, Receptacle, 12, Pin, Panel Mount, 14-12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192990-1780 ITT Cannon 192990-1780 47M0132 03K4087
Product Name Connectors Circular, Harsh Environment Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon Circular Connector, Trident Ringlock Series, Receptacle, 12, Pin, Panel Mount, 14-12 Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Industrial Circular Connectors - 7182780 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
5 suppliers