ITT Cannon Circular Connector Housings 192990-1710

Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 192990-1710-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192990-1710-ND
Circular Connector Housings 192990-1710-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 192990-1710 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
192990-1710
Connectors Circular, Industrial - Plastic 192990-1710
Trident Ringlock RECP 23 SKT TR1823RFH1NB

Trident Ringlock RECP 23 SKT TR1823RFH1NB

Buy Now
Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon - 47M0130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon
47M0130
Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon 47M0130
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 23 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 23 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Conn Ringlock Circ Skt 23 Pos St Pnl Mnt 23Term Rohs Compliant Itt Cannon - 96AC5807 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ringlock Circ Skt 23 Pos St Pnl Mnt 23Term Rohs Compliant Itt Cannon
96AC5807
Conn Ringlock Circ Skt 23 Pos St Pnl Mnt 23Term Rohs Compliant Itt Cannon 96AC5807
CONN RINGLOCK CIRC SKT 23 POS ST PNL MNT 23TERM ROHS COMPLIANT: YES

CONN RINGLOCK CIRC SKT 23 POS ST PNL MNT 23TERM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192990-1710-ND 192990-1710 47M0130 96AC5807
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Connector Receptacle Size 18, 23 Position, Panel; Product Range Itt Cannon Conn Ringlock Circ Skt 23 Pos St Pnl Mnt 23Term Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data