ITT Cannon Circular Connector Receptacle Size 16, 19 Position, Panel; Product Range Itt Cannon 192990-1690

Description
TRI R RECP F FLG SEAL 0-19
Request a Quote Datasheet
Description
TRI R RECP F FLG SEAL 0-19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192990-1690 - PEI-Genesis
Philadelphia, PA, United States
TRI R RECP F FLG SEAL 0-19

TRI R RECP F FLG SEAL 0-19

Buy Now
Circular Connector Receptacle Size 16, 19 Position, Panel; Product Range Itt Cannon - 93F9014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 19 Position, Panel; Product Range Itt Cannon
93F9014
Circular Connector Receptacle Size 16, 19 Position, Panel; Product Range Itt Cannon 93F9014
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 19 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 19 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192990-1690 93F9014
Product Name Circular Connector Receptacle Size 16, 19 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7809B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details