ITT Cannon Connectors Circular, Harsh Environment 192990-1680

Description
TRIDENT RINGLOCK RECP 12 SKT TR1412RFH1NB
Request a Quote Datasheet
Description
TRIDENT RINGLOCK RECP 12 SKT TR1412RFH1NB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 192990-1680 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192990-1680
Connectors Circular, Harsh Environment 192990-1680
TRIDENT RINGLOCK RECP 12 SKT TR1412RFH1NB

TRIDENT RINGLOCK RECP 12 SKT TR1412RFH1NB

Buy Now
 - ITT Cannon 192990-1680 - PEI-Genesis
Philadelphia, PA, United States
TRI R RECP F FLG SEAL 0-12

TRI R RECP F FLG SEAL 0-12

Buy Now
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon - 93F9013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon
93F9013
Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon 93F9013
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Use Tr1412Rfh1Nb Std Recp/14-12S(H) Rohs Compliant Itt Cannon - 61AC3452 - Newark, An Avnet Company
Chicago, IL, United States
Use Tr1412Rfh1Nb Std Recp/14-12S(H) Rohs Compliant Itt Cannon
61AC3452
Use Tr1412Rfh1Nb Std Recp/14-12S(H) Rohs Compliant Itt Cannon 61AC3452
USE TR1412RFH1NB STD RECP/14-12S(H) ROHS COMPLIANT: YES

USE TR1412RFH1NB STD RECP/14-12S(H) ROHS COMPLIANT: YES

Supplier's Site
Tri R Recp F Flg Seal 0-12 Itt Cannon - 03K4079 - Newark, An Avnet Company
Chicago, IL, United States
Tri R Recp F Flg Seal 0-12 Itt Cannon
03K4079
Tri R Recp F Flg Seal 0-12 Itt Cannon 03K4079
TRI R RECP F FLG SEAL 0-12

TRI R RECP F FLG SEAL 0-12

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192990-1680 ITT Cannon 192990-1680 93F9013 61AC3452
Product Name Connectors Circular, Harsh Environment Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Itt Cannon Use Tr1412Rfh1Nb Std Recp/14-12S(H) Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products