ITT Cannon Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon 192990-1530

Description
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:11.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:11.1mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:11.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:11.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon - 47M0122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon
47M0122
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon 47M0122
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:11.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:11.1mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:11.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0122
Product Name Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.276 to 0.551 inch (7 to 14 mm)
View Details
Connector Strain Relief - 1546350-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details