ITT Cannon Connectors Circular, Harsh Environment 192990-1380

Description
TRIDENT RINGLOCK PLUG 23 SKT TR1823PFS1NB
Request a Quote Datasheet
Description
TRIDENT RINGLOCK PLUG 23 SKT TR1823PFS1NB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 192990-1380 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192990-1380
Connectors Circular, Harsh Environment 192990-1380
TRIDENT RINGLOCK PLUG 23 SKT TR1823PFS1NB

TRIDENT RINGLOCK PLUG 23 SKT TR1823PFS1NB

Buy Now
Circular Connector Plug Size 18, 23 Position, Cable; Product Range Itt Cannon - 93F8998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 23 Position, Cable; Product Range Itt Cannon
93F8998
Circular Connector Plug Size 18, 23 Position, Cable; Product Range Itt Cannon 93F8998
CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 192990-1380 93F8998
Product Name Connectors Circular, Harsh Environment Circular Connector Plug Size 18, 23 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers