ITT Cannon Connectors Audio & Video, Unreviewed 192990-1340

Description
TRI R PLUG M 0-48
Request a Quote Datasheet
Description
TRI R PLUG M 0-48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192990-1340 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-48

TRI R PLUG M 0-48

Buy Now
Connectors Audio & Video, Unreviewed - 192990-1340 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192990-1340
Connectors Audio & Video, Unreviewed 192990-1340
TR2448PMS1NB

TR2448PMS1NB

Buy Now
Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon - 47M0119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon
47M0119
Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon 47M0119
CIRCULAR CONNECTOR PLUG SIZE 24, 48 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 24, 48 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192990-1340 192990-1340 47M0119
Product Name Connectors Audio & Video, Unreviewed Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details